☰
AZ7500EUP-E1
AZ7500EUP-E1
Active
Description:  IC REG CTRLR BUCK 16DIP
Manufacturer:  Diodes Inc
History Price: Active
In Stock: 38415
AZ7500EUP-E1 vs AZ7500BM-E1
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
7V ~ 36V
7V ~ 36V
Frequency - Switching
1kHz ~ 200kHz
1kHz ~ 200kHz
Duty Cycle (Max)
45%
45%
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable
Dead Time Control, Enable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SO