AZ1117R-1.2TRG1
AZ1117R-1.2TRG1
Active
Description:  IC REG LINEAR 1.2V 1.25A SOT89
Manufacturer:  Diodes Inc
History Price: $0.54832
In Stock: 1800
AZ1117R-1.2TRG1 vs AZ1117S-ADJE1
Manufacturer
Series
AZ1117
AZ1117
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
15V
15V
Voltage - Output (Min/Fixed)
1.2V
1.25V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.25V @ 1A
1.25V @ 1A
Current - Output
1.25A
1.25A
Current - Quiescent (Iq)
10 mA
10 mA
Current - Supply (Max)
-
-
PSRR
75dB (120Hz)
75dB (120Hz)
Control Features
-
-
Protection Features
Thermal Shutdown
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-243AA
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
SOT-89-3
TO-263