Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Diodes Inc AZ1117H-2.5TRG1
AZ1117H-2.5TRG1
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 2.5V 1A SOT223
Manufacturer:
Diodes Inc
Datasheet:
AZ1117H-2.5TRG1 Datasheet
History Price: $0.47644
In Stock: 33940
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AZ1117H-2.5TRG1 vs AZ1117S-ADJTRE1
Part No
AZ1117H-2.5TRG1
AZ1117S-ADJTRE1
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Diodes Inc
Diodes Inc
Series
AZ1117
AZ1117
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
15V
15V
Voltage - Output (Min/Fixed)
2.5V
1.25V
Voltage - Output (Max)
-
13.75V
Voltage Dropout (Max)
1.25V @ 1A
1.25V @ 1A
Current - Output
1A
1.25A
Current - Quiescent (Iq)
10 mA
10 mA
Current - Supply (Max)
-
-
PSRR
75dB (120Hz)
75dB (120Hz)
Control Features
-
-
Protection Features
Thermal Shutdown
Thermal Shutdown
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-261-4, TO-261AA
TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package
SOT-223-3
TO-263