AZ1117H-1.8TRE1
AZ1117H-1.8TRE1
Active
Description:  IC REG LINEAR 1.8V 1A SOT223
Manufacturer:  Diodes Inc
History Price: $0.10957
In Stock: 24300
AZ1117H-1.8TRE1 vs AZ1117ID-2.5TRG1
Manufacturer
Series
AZ1117
AZ1117I
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
15V
15V
Voltage - Output (Min/Fixed)
1.8V
2.5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.25V @ 1A
1.4V @ 800mA
Current - Output
1A
1A
Current - Quiescent (Iq)
10 mA
6 mA
Current - Supply (Max)
-
-
PSRR
75dB (120Hz)
70dB (120Hz)
Control Features
-
-
Protection Features
Thermal Shutdown
Thermal Shutdown
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-261-4, TO-261AA
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
SOT-223-3
TO-252-3