AZ1084CD-3.3TRG1
AZ1084CD-3.3TRG1
Active
Description:  IC REG LINEAR 3.3V 5A TO252-2
Manufacturer:  Diodes Inc
History Price: $0.60000
In Stock: 28200
AZ1084CD-3.3TRG1 vs AZ1117S-ADJE1
Manufacturer
Series
-
AZ1117
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
12V
15V
Voltage - Output (Min/Fixed)
3.3V
1.25V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.5V @ 4.5A
1.25V @ 1A
Current - Output
5A
1.25A
Current - Quiescent (Iq)
10 mA
10 mA
Current - Supply (Max)
-
-
PSRR
72dB (120Hz)
75dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
TO-252-3
TO-263