AUR9811DUGD
AUR9811DUGD
Obsolete
Description:  IC BATT CHG LI-ION 1CELL 10WDFN
Manufacturer:  Diodes Inc
Datasheet:   AUR9811DUGD Datasheet
History Price: Obsolete
In Stock: 28600
AUR9811DUGD vs AUR9807VSGD
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion
Number of Cells
1
1
Current - Charging
Constant - Programmable
Constant - Programmable
Programmable Features
Current
Timer
Fault Protection
Over Temperature
Over Temperature, Over Voltage, Reverse Current, Short Circuit
Charge Current - Max
1A
1.5A
Battery Pack Voltage
4.2V
4.2V
Voltage - Supply (Max)
5.5V
6.3V
Interface
USB
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-WFDFN Exposed Pad
20-WFQFN Exposed Pad
Supplier Device Package
10-WDFN (3x3)
20-QFN (4.5x3.5)