AUR9807DIGD
AUR9807DIGD
Active
Description:  IC BATT CHG LI-ION 1CELL 20QFN
Manufacturer:  Diodes Inc
Datasheet:   AUR9807DIGD Datasheet
History Price: $0.54796
In Stock: 42000
AUR9807DIGD vs AUR9807VSGD
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion
Lithium Ion
Number of Cells
1
1
Current - Charging
Constant - Programmable
Constant - Programmable
Programmable Features
Timer
Timer
Fault Protection
Over Temperature, Over Voltage, Reverse Current, Short Circuit
Over Temperature, Over Voltage, Reverse Current, Short Circuit
Charge Current - Max
1.5A
1.5A
Battery Pack Voltage
4.2V
4.2V
Voltage - Supply (Max)
5.5V
6.3V
Interface
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFQFN Exposed Pad
20-WFQFN Exposed Pad
Supplier Device Package
20-QFN (4.5x3.5)
20-QFN (4.5x3.5)