Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies AUIR3317STRL
AUIR3317STRL
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
AUIR3317 - PROFET - SMART HIGH S
Manufacturer:
Infineon Technologies
Datasheet:
AUIR3317STRL Datasheet
History Price: Active
In Stock: 16600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AUIR3317STRL vs AUIR3330S
Part No
AUIR3317STRL
AUIR3330S
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Tube
Status
Active
Obsolete
Switch Type
-
General Purpose
Number of Outputs
-
1
Ratio - Input:Output
-
1:1
Output Configuration
-
High Side
Output Type
-
N-Channel
Interface
-
On/Off
Voltage - Load
-
6V ~ 18V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
-
45A
Rds On (Typ)
-
3mOhm
Input Type
-
-
Features
-
-
Fault Protection
-
Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Supplier Device Package
-
D2PAK (7-Lead)
Package / Case
-
TO-263-7, D2Pak (6 Leads + Tab)