AUIR3317STRL
AUIR3317STRL
Active
Description:  AUIR3317 - PROFET - SMART HIGH S
Manufacturer:  Infineon Technologies
History Price: Active
In Stock: 16600
AUIR3317STRL vs AUIR3316STRL
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
-
General Purpose
Number of Outputs
-
1
Ratio - Input:Output
-
1:1
Output Configuration
-
High Side
Output Type
-
N-Channel
Interface
-
On/Off
Voltage - Load
-
6V ~ 26V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
-
23A
Rds On (Typ)
-
5.5mOhm
Input Type
-
Non-Inverting
Features
-
-
Fault Protection
-
Current Limiting (Adjustable), Over Temperature
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Supplier Device Package
-
D2PAK
Package / Case
-
TO-263-5, D2Pak (4 Leads + Tab), TO-263BB