AUIR3316S-INF
AUIR3316S-INF
Active
Description:  LATCH BASED PERIPHERAL DRIVER, 1
Manufacturer:  Infineon Technologies
History Price: Active
In Stock: 30000
AUIR3316S-INF vs AUIR3313
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Bulk
Tube
Status
Active
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
-
On/Off
Voltage - Load
6V ~ 26V
6V ~ 32V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
23A
23A
Rds On (Typ)
5.5mOhm
5.5mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
Current Limiting (Adjustable), Over Temperature, Reverse Battery
Current Limiting (Adjustable), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
D2PAK
TO-220-5
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
TO-220-5