Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies AUIR3316
AUIR3316
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH N-CHAN 1:1 TO220
Manufacturer:
Infineon Technologies
Datasheet:
AUIR3316 Datasheet
History Price: Obsolete
In Stock: 36700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AUIR3316 vs AUIR3330STRL
Part No
AUIR3316
AUIR3330STRL
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Switch Type
General Purpose
-
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
High Side
-
Output Type
N-Channel
-
Interface
On/Off
-
Voltage - Load
6V ~ 26V
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
23A
-
Rds On (Typ)
5.5mOhm
-
Input Type
Non-Inverting
-
Features
-
-
Fault Protection
Current Limiting (Adjustable), Over Temperature
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
-
Supplier Device Package
TO-220
-
Package / Case
TO-220-5
-