AUIR3316
AUIR3316
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 TO220
Manufacturer:  Infineon Technologies
Datasheet:   AUIR3316 Datasheet
History Price: Obsolete
In Stock: 36700
AUIR3316 vs AUIPS72211R
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
6V ~ 26V
6V ~ 60V
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
23A
-
Rds On (Typ)
5.5mOhm
30mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
Current Limiting (Adjustable), Over Temperature
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
TO-220
PG-TO252-5
Package / Case
TO-220-5
TO-252-5, DPak (4 Leads + Tab), TO-252AD