AUIR3313S
AUIR3313S
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 D2PAK
Manufacturer:  Infineon Technologies
Datasheet:   AUIR3313S Datasheet
History Price: Obsolete
In Stock: 25700
AUIR3313S vs AUIR33401STRL
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
6V ~ 32V
6V ~ 18V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
23A
33A
Rds On (Typ)
5.5mOhm
3mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
Current Limiting (Adjustable), Over Temperature
Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-TO263-5
D2PAK (7-Lead)
Package / Case
TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
TO-263-7, D2Pak (6 Leads + Tab)