AUIPS72211R
AUIPS72211R
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 DPAK-5
Manufacturer:  Infineon Technologies
Datasheet:   AUIPS72211R Datasheet
History Price: Obsolete
In Stock: 45800
AUIPS72211R vs AUIR33402S
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
6V ~ 60V
6V ~ 18V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
-
33A
Rds On (Typ)
30mOhm
3mOhm
Input Type
Non-Inverting
-
Features
-
-
Fault Protection
Current Limiting (Fixed), Over Temperature
Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-TO252-5
D2PAK (7-Lead)
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-263-7, D2Pak (6 Leads + Tab), TO-263CB