AUIPS1025RTRL
AUIPS1025RTRL
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 DPAK-3
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 12600
AUIPS1025RTRL vs AUIPS71411GTR
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
36V (Max)
6V ~ 60V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
4.9A
1.5A
Rds On (Typ)
28mOhm
75mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
Current Limiting (Fixed), Over Temperature
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-TO252-3
8-SO
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
8-SOIC (0.154", 3.90mm Width)