☰
ATMEGA808-MUR
ATMEGA808-MUR
Active
Description:  IC MCU 8BIT 8KB FLASH 32VQFN
Manufacturer:  Microchip Technology
History Price: $1.16000
In Stock: 10480
ATMEGA808-MUR vs ATMEGA8A-AUR
Series
megaAVR 0, Functional Safety (FuSa)
AVR ATmega
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Core Processor
AVR
AVR
Core Size
8-Bit
8-Bit
Speed
20MHz
16MHz
Connectivity
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
27
23
Program Memory Size
8KB (8K x 8)
8KB (4K x 16)
Program Memory Type
FLASH
FLASH
EEPROM Size
256 x 8
512 x 8
RAM Size
1K x 8
1K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
2.7V ~ 5.5V
Data Converters
A/D 12x10b
A/D 8x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
32-TQFP
Supplier Device Package
32-VQFN (5x5)
32-TQFP (7x7)