☰
ATMEGA644A-AUR
ATMEGA644A-AUR
Active
Description:  IC MCU 8BIT 64KB FLASH 44TQFP
Manufacturer:  Microchip Technology
History Price: $6.24000
In Stock: 22530
ATMEGA644A-AUR vs ATMEGA8A-PU
Series
AVR ATmega
AVR ATmega
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Core Processor
AVR
AVR
Core Size
8-Bit
8-Bit
Speed
20MHz
16MHz
Connectivity
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
23
Program Memory Size
64KB (32K x 16)
8KB (4K x 16)
Program Memory Type
FLASH
FLASH
EEPROM Size
2K x 8
512 x 8
RAM Size
4K x 8
1K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
2.7V ~ 5.5V
Data Converters
A/D 8x10b
A/D 6x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
44-TQFP
28-DIP (0.300", 7.62mm)
Supplier Device Package
44-TQFP (10x10)
28-PDIP