☰
ATMEGA162-16MI
ATMEGA162-16MI
Obsolete
Description:  IC MCU 8BIT 16KB FLASH 44VQFN
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 15960
ATMEGA162-16MI vs ATMEGA8L-8PJ
Series
AVR ATmega
AVR ATmega
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Core Processor
AVR
AVR
Core Size
8-Bit
8-Bit
Speed
16MHz
8MHz
Connectivity
EBI/EMI, SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
35
23
Program Memory Size
16KB (8K x 16)
8KB (4K x 16)
Program Memory Type
FLASH
FLASH
EEPROM Size
512 x 8
512 x 8
RAM Size
1K x 8
1K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
2.7V ~ 5.5V
Data Converters
-
A/D 6x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
44-VFQFN Exposed Pad
28-DIP (0.300", 7.62mm)
Supplier Device Package
44-VQFN (7x7)
28-PDIP