Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
/ Microchip Technology AT94S40AL-25BQI
AT94S40AL-25BQI
Obsolete
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description:
IC FPSLIC 40K GATE 144LQFP
Manufacturer:
Microchip Technology
Datasheet:
AT94S40AL-25BQI Datasheet
History Price: Obsolete
In Stock: 23220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AT94S40AL-25BQI vs AT94K10AL-25BQC
Part No
AT94S40AL-25BQI
AT94K10AL-25BQC
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Microchip Technology
Microchip Technology
Series
FPSLIC
FPSLIC
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Type
8-Bit AVR
8-Bit AVR
Speed
16 MHz
25 MHz
Interface
I2C, UART
I2C, UART
Program SRAM Bytes
20K-32K
20K-32K
FPGA SRAM
18kb
4kb
EEPROM Size
1M x 8
-
Data SRAM Bytes
4K ~ 16K
4K ~ 16K
FPGA Core Cells
2304
576
FPGA Gates
40K
10K
FPGA Registers
2862
846
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
144-LQFP
144-LQFP
Supplier Device Package
144-LQFP (20x20)
144-LQFP (20x20)