Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
/ Microchip Technology AT94S10AL-25DGC
AT94S10AL-25DGC
Obsolete
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description:
IC FPSLIC 10K GATE 25MHZ 256BGA
Manufacturer:
Microchip Technology
Datasheet:
AT94S10AL-25DGC Datasheet
History Price: Obsolete
In Stock: 15500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AT94S10AL-25DGC vs AT94S40AL-25DGC
Part No
AT94S10AL-25DGC
AT94S40AL-25DGC
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Microchip Technology
Microchip Technology
Series
FPSLIC
FPSLIC
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Type
8-Bit AVR
8-Bit AVR
Speed
25 MHz
16 MHz
Interface
I2C, UART
I2C, UART
Program SRAM Bytes
20K-32K
20K-32K
FPGA SRAM
4kb
18kb
EEPROM Size
512K x 8
1M x 8
Data SRAM Bytes
4K ~ 16K
4K ~ 16K
FPGA Core Cells
576
2304
FPGA Gates
10K
40K
FPGA Registers
846
2862
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
256-LBGA, CABGA
256-LBGA, CABGA
Supplier Device Package
256-CABGA (17x17)
256-CABGA (17x17)