AT94K10AL-25DQU
AT94K10AL-25DQU
Active
Description:  FPGA, 576 CLBS, 10000 GATES, 25M
Manufacturer:  Atmel
History Price: $28.01000
In Stock: 49000
AT94K10AL-25DQU vs AT94K10AL-25BQU
Series
FPSLIC
FPSLIC
Packaging
Bulk
Tray
Status
Active
Active
Core Type
8-Bit AVR
8-Bit AVR
Speed
25 MHz
25 MHz
Interface
I2C, UART
I2C, UART
Program SRAM Bytes
20K-32K
20K-32K
FPGA SRAM
4kb
4kb
EEPROM Size
-
-
Data SRAM Bytes
4K ~ 16K
4K ~ 16K
FPGA Core Cells
576
576
FPGA Gates
10K
10K
FPGA Registers
846
846
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
208-BFQFP
144-LQFP
Supplier Device Package
208-PQFP (28x28)
144-LQFP (20x20)