Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor, Capacitive Touch
/ Microchip Technology AT42QT1010-MAHR
AT42QT1010-MAHR
Active
Interface - Sensor, Capacitive Touch
Description:
IC SENSR TOUCH/PROX 1CH 8-UDFN
Manufacturer:
Microchip Technology
Datasheet:
AT42QT1010-MAHR Datasheet
History Price: $0.82000
In Stock: 6600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AT42QT1010-MAHR vs AT42QT1481-AU
Part No
AT42QT1010-MAHR
AT42QT1481-AU
Category
Interface - Sensor, Capacitive Touch
Interface - Sensor, Capacitive Touch
Manufacturer
Microchip Technology
Microchip Technology
Series
QTouch
QMatrix
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Type
Buttons
Buttons
Proximity Detection
Yes
No
Number of Inputs
1
Up to 48
LED Driver Channels
-
-
Interface
-
SPI, UART
Resolution
14 b
11 b
Voltage - Supply
1.8V ~ 5.5V
4.75V ~ 5.25V
Current - Supply
378.5μA
13mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFDFN Exposed Pad
44-TQFP
Supplier Device Package
8-UDFN, USON
44-TQFP (10x10)