Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Configuration Proms for FPGAs
/ Microchip Technology AT17C128-10CC
AT17C128-10CC
Obsolete
Memory - Configuration Proms for FPGAs
Description:
IC SRL CONFIG EEPROM 128K 8LAP
Manufacturer:
Microchip Technology
Datasheet:
AT17C128-10CC Datasheet
History Price: Obsolete
In Stock: 49700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AT17C128-10CC vs AT17N256-10PC
Part No
AT17C128-10CC
AT17N256-10PC
Category
Memory - Configuration Proms for FPGAs
Memory - Configuration Proms for FPGAs
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable Type
Serial EEPROM
Serial EEPROM
Memory Size
128kb
256Kb
Voltage - Supply
4.75V ~ 5.25V
3V ~ 3.6V
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-TDFN
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-LAP (6x6)
8-PDIP