ASNT5121E-KMC
ASNT5121E-KMC
Active
Description:  Data Signal Distributor 1-to-3
Manufacturer:  ADSANTEC
History Price: $1,250.00000
In Stock: 44500
ASNT5121E-KMC vs ASNT5024
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Splitter, Digital
Splitter, Digital
Applications
-
-
Input
CML
CML
Output
CML
CML
Data Rate (Max)
32GHz
-
Number of Channels
1 x 1:3
1 x 1:3
Delay Time
-
64ps
Signal Conditioning
-
-
Capacitance - Input
-
-
Voltage - Supply
3.1V ~ 3.5V
?.1V ~ 3.5V
Current - Supply
215mA
235mA
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-CLQFP
24-VFQFN Exposed Pad
Supplier Device Package
24-CQFP (8x8)
24-QFN (4x4)