Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Signal Buffers, Repeaters, Splitters
/ ADSANTEC ASNT5023-KMM
ASNT5023-KMM
Active
Interface - Signal Buffers, Repeaters, Splitters
Description:
17G Data/Clk Distributor 1-to-4
Manufacturer:
ADSANTEC
Datasheet:
ASNT5023-KMM Datasheet
History Price: $550.00000
In Stock: 45700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ASNT5023-KMM vs ASNT5024
Part No
ASNT5023-KMM
ASNT5024
Category
Interface - Signal Buffers, Repeaters, Splitters
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
ADSANTEC
ADSANTEC
Series
-
-
Packaging
Retail Package
Bulk
Status
Active
Active
Type
Splitter, Digital
Splitter, Digital
Applications
-
-
Input
CML
CML
Output
CML
CML
Data Rate (Max)
28Gbps
-
Number of Channels
1 x 1:4
1 x 1:3
Delay Time
-
64ps
Signal Conditioning
-
-
Capacitance - Input
-
-
Voltage - Supply
3.1V ~ 3.5V
?.1V ~ 3.5V
Current - Supply
370mA
235mA
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-CFlatpack
24-VFQFN Exposed Pad
Supplier Device Package
44-CQFP (10.4x10.4)
24-QFN (4x4)