ASNT5020
ASNT5020
Active
Description:  17G Data/Clk Distributor 1-to-2
Manufacturer:  ADSANTEC
Datasheet:   ASNT5020 Datasheet
History Price: $250.00000
In Stock: 21300
ASNT5020 vs ASNT5121-KMC
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Splitter, Digital
Splitter, Digital
Applications
-
-
Input
CML
CML
Output
CML
CML
Data Rate (Max)
-
32GHz
Number of Channels
1 x 1:3
1 x 1:3
Delay Time
-
-
Signal Conditioning
-
-
Capacitance - Input
-
-
Voltage - Supply
?.1V ~ 3.5V
3.1V ~ 3.5V
Current - Supply
170mA
175mA
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
24-CFlatPack
Supplier Device Package
24-QFN (4x4)
24-CQFP (8x8)