Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Alliance Memory AS4C8M32SA-6BINTR
AS4C8M32SA-6BINTR
Active
Memory
Description:
IC DRAM 256MBIT PAR 90TFBGA
Manufacturer:
Alliance Memory
Datasheet:
AS4C8M32SA-6BINTR Datasheet
History Price: $6.67500
In Stock: 21000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS4C8M32SA-6BINTR vs AS4C8M32S-6BIN
Part No
AS4C8M32SA-6BINTR
AS4C8M32S-6BIN
Category
Memory
Memory
Manufacturer
Alliance Memory
Alliance Memory
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Discontinued
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM
SDRAM
Memory Size
256Mbit
256Mbit
Memory Organization
8M x 32
8M x 32
Memory Interface
Parallel
Parallel
Clock Frequency
166 MHz
166 MHz
Write Cycle Time - Word, Page
2ns
2ns
Access Time
5 ns
5 ns
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
90-TFBGA
90-TFBGA
Supplier Device Package
90-TFBGA (8x13)
90-TFBGA (8x13)