AS4C8M32SA-6BIN
AS4C8M32SA-6BIN
Active
Description:  IC DRAM 256MBIT PAR 90TFBGA
Manufacturer:  Alliance Memory
History Price: $9.34000
In Stock: 39900
AS4C8M32SA-6BIN vs AS4C8M16SA-6TAN
Category
Series
-
Automotive, AEC-Q100
Packaging
Tray
Tray
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM
SDRAM
Memory Size
256Mbit
128Mbit
Memory Organization
8M x 32
8M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
166 MHz
166 MHz
Write Cycle Time - Word, Page
2ns
12ns
Access Time
5 ns
5 ns
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
90-TFBGA
54-TSOP (0.400", 10.16mm Width)
Supplier Device Package
90-TFBGA (8x13)
54-TSOP II