AS4C8M32S-7BCN
AS4C8M32S-7BCN
Discontinued
Description:  IC DRAM 256MBIT PAR 90TFBGA
Manufacturer:  Alliance Memory
History Price: Discontinued at Digi-Key
In Stock: 15500
AS4C8M32S-7BCN vs AS4C8M32S-7BCNTR
Category
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Discontinued
Discontinued
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM
SDRAM
Memory Size
256Mbit
256Mbit
Memory Organization
8M x 32
8M x 32
Memory Interface
Parallel
Parallel
Clock Frequency
143 MHz
143 MHz
Write Cycle Time - Word, Page
2ns
2ns
Access Time
5.4 ns
5.4 ns
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
90-TFBGA
90-TFBGA
Supplier Device Package
90-TFBGA (8x13)
90-TFBGA (8x13)