AS4C8M32S-6BIN
AS4C8M32S-6BIN
Discontinued
Description:  IC DRAM 256MBIT PAR 90TFBGA
Manufacturer:  Alliance Memory
History Price: Discontinued at Digi-Key
In Stock: 41100
AS4C8M32S-6BIN vs AS4C8M32MSA-6BINTR
Category
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Discontinued
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM
SDRAM - Mobile
Memory Size
256Mbit
256Mbit
Memory Organization
8M x 32
8M x 32
Memory Interface
Parallel
Parallel
Clock Frequency
166 MHz
166 MHz
Write Cycle Time - Word, Page
2ns
15ns
Access Time
5 ns
5.5 ns
Voltage - Supply
3V ~ 3.6V
1.14V ~ 1.95V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
90-TFBGA
90-VFBGA
Supplier Device Package
90-TFBGA (8x13)
90-FBGA (8x13)