AS4C8M32S-6BIN
AS4C8M32S-6BIN
Discontinued
Description:  IC DRAM 256MBIT PAR 90TFBGA
Manufacturer:  Alliance Memory
History Price: Discontinued at Digi-Key
In Stock: 41100
AS4C8M32S-6BIN vs AS4C8M32MD2A-25BPCN
Category
Series
-
-
Packaging
Tray
Tray
Status
Discontinued
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM
SDRAM - Mobile LPDDR2
Memory Size
256Mbit
256Mbit
Memory Organization
8M x 32
8M x 32
Memory Interface
Parallel
Parallel
Clock Frequency
166 MHz
400 MHz
Write Cycle Time - Word, Page
2ns
15ns
Access Time
5 ns
18 ns
Voltage - Supply
3V ~ 3.6V
1.14V ~ 1.3V, 1.7V ~ 1.95V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
90-TFBGA
168-VFBGA
Supplier Device Package
90-TFBGA (8x13)
168-FBGA (12x12)