AS4C8M32MD2A-25BPCN
AS4C8M32MD2A-25BPCN
Active
Description:  IC DRAM 256MBIT PAR 168FBGA
Manufacturer:  Alliance Memory
History Price: $5.51000
In Stock: 35600
AS4C8M32MD2A-25BPCN vs AS4C8M32S-6BIN
Category
Series
-
-
Packaging
Tray
Tray
Status
Active
Discontinued
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM - Mobile LPDDR2
SDRAM
Memory Size
256Mbit
256Mbit
Memory Organization
8M x 32
8M x 32
Memory Interface
Parallel
Parallel
Clock Frequency
400 MHz
166 MHz
Write Cycle Time - Word, Page
15ns
2ns
Access Time
18 ns
5 ns
Voltage - Supply
1.14V ~ 1.3V, 1.7V ~ 1.95V
3V ~ 3.6V
Operating Temperature
-25 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
168-VFBGA
90-TFBGA
Supplier Device Package
168-FBGA (12x12)
90-TFBGA (8x13)