Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Alliance Memory AS4C8M32MD2A-25BPCN
AS4C8M32MD2A-25BPCN
Active
Memory
Description:
IC DRAM 256MBIT PAR 168FBGA
Manufacturer:
Alliance Memory
Datasheet:
AS4C8M32MD2A-25BPCN Datasheet
History Price: $5.51000
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS4C8M32MD2A-25BPCN vs AS4C8M16SA-7BCNTR
Part No
AS4C8M32MD2A-25BPCN
AS4C8M16SA-7BCNTR
Category
Memory
Memory
Manufacturer
Alliance Memory
Alliance Memory
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM - Mobile LPDDR2
SDRAM
Memory Size
256Mbit
128Mbit
Memory Organization
8M x 32
8M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
400 MHz
143 MHz
Write Cycle Time - Word, Page
15ns
14ns
Access Time
18 ns
5.4 ns
Voltage - Supply
1.14V ~ 1.3V, 1.7V ~ 1.95V
3V ~ 3.6V
Operating Temperature
-25 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
168-VFBGA
54-TFBGA
Supplier Device Package
168-FBGA (12x12)
54-TFBGA (8x8)