Memory Type
Volatile
Volatile
Technology
SDRAM - Mobile LPDDR2
SDRAM
Memory Size
256Mbit
128Mbit
Memory Organization
8M x 32
8M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
400 MHz
166 MHz
Write Cycle Time - Word, Page
15ns
12ns
Voltage - Supply
1.14V ~ 1.3V, 1.7V ~ 1.95V
3V ~ 3.6V
Operating Temperature
-25 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
168-VFBGA
54-TSOP (0.400", 10.16mm Width)
Supplier Device Package
168-FBGA (12x12)
54-TSOP II