AS4C8M16SA-7TCNTR
AS4C8M16SA-7TCNTR
Active
Description:  IC DRAM 128MBIT PAR 54TSOP II
Manufacturer:  Alliance Memory
History Price: $2.64704
In Stock: 30100
AS4C8M16SA-7TCNTR vs AS4C8M16SA-6TIN
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM
SDRAM
Memory Size
128Mbit
128Mbit
Memory Organization
8M x 16
8M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
143 MHz
166 MHz
Write Cycle Time - Word, Page
14ns
12ns
Access Time
5.4 ns
5 ns
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-TSOP (0.400", 10.16mm Width)
54-TSOP (0.400", 10.16mm Width)
Supplier Device Package
54-TSOP II
54-TSOP II