AS4C8M16SA-6TCN
AS4C8M16SA-6TCN
Active
Description:  IC DRAM 128MBIT PAR 54TSOP II
Manufacturer:  Alliance Memory
History Price: $3.55000
In Stock: 12400
AS4C8M16SA-6TCN vs AS4C8M32MSA-6BIN
Category
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM
SDRAM - Mobile
Memory Size
128Mbit
256Mbit
Memory Organization
8M x 16
8M x 32
Memory Interface
Parallel
Parallel
Clock Frequency
166 MHz
166 MHz
Write Cycle Time - Word, Page
12ns
15ns
Access Time
5 ns
5.5 ns
Voltage - Supply
3V ~ 3.6V
1.14V ~ 1.95V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-TSOP (0.400", 10.16mm Width)
90-VFBGA
Supplier Device Package
54-TSOP II
90-FBGA (8x13)