AS4C8M16SA-6BIN
AS4C8M16SA-6BIN
Active
Description:  IC DRAM 128MBIT PAR 54TFBGA
Manufacturer:  Alliance Memory
History Price: $5.61000
In Stock: 38000
AS4C8M16SA-6BIN vs AS4C8M16S-6TIN
Category
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM
SDRAM
Memory Size
128Mbit
128Mbit
Memory Organization
8M x 16
8M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
166 MHz
166 MHz
Write Cycle Time - Word, Page
12ns
2ns
Access Time
5 ns
5 ns
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-TFBGA
54-TSOP (0.400", 10.16mm Width)
Supplier Device Package
54-TFBGA (8x8)
54-TSOP II