AS4C8M16SA-6BAN
AS4C8M16SA-6BAN
Active
Description:  IC DRAM 128MBIT PAR 54TFBGA
Manufacturer:  Alliance Memory
History Price: $5.47000
In Stock: 25800
AS4C8M16SA-6BAN vs AS4C8M16SA-7TCN
Category
Series
Automotive, AEC-Q100
-
Packaging
Tray
Tray
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM
SDRAM
Memory Size
128Mbit
128Mbit
Memory Organization
8M x 16
8M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
166 MHz
143 MHz
Write Cycle Time - Word, Page
12ns
14ns
Access Time
5 ns
5.4 ns
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-TFBGA
54-TSOP (0.400", 10.16mm Width)
Supplier Device Package
54-TFBGA (8x8)
54-TSOP II