Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Alliance Memory AS4C8M16SA-6BAN
AS4C8M16SA-6BAN
Active
Memory
Description:
IC DRAM 128MBIT PAR 54TFBGA
Manufacturer:
Alliance Memory
Datasheet:
AS4C8M16SA-6BAN Datasheet
History Price: $5.47000
In Stock: 25800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS4C8M16SA-6BAN vs AS4C8M16S-7BCNTR
Part No
AS4C8M16SA-6BAN
AS4C8M16S-7BCNTR
Category
Memory
Memory
Manufacturer
Alliance Memory
Alliance Memory
Series
Automotive, AEC-Q100
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Obsolete
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM
SDRAM
Memory Size
128Mbit
128Mbit
Memory Organization
8M x 16
8M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
166 MHz
143 MHz
Write Cycle Time - Word, Page
12ns
2ns
Access Time
5 ns
5.4 ns
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-TFBGA
54-TFBGA
Supplier Device Package
54-TFBGA (8x8)
54-TFBGA (8x8)