AS4C8M16S-7TCN
AS4C8M16S-7TCN
Obsolete
Description:  IC DRAM 128MBIT PAR 54TSOP II
Manufacturer:  Alliance Memory
History Price: Obsolete
In Stock: 13600
AS4C8M16S-7TCN vs AS4C8M32S-7BCN
Category
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Discontinued
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM
SDRAM
Memory Size
128Mbit
256Mbit
Memory Organization
8M x 16
8M x 32
Memory Interface
Parallel
Parallel
Clock Frequency
143 MHz
143 MHz
Write Cycle Time - Word, Page
2ns
2ns
Access Time
5.4 ns
5.4 ns
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-TSOP (0.400", 10.16mm Width)
90-TFBGA
Supplier Device Package
54-TSOP II
90-TFBGA (8x13)