Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Alliance Memory AS4C8M16D1-5BIN
AS4C8M16D1-5BIN
Active
Memory
Description:
IC DRAM 128MBIT PAR 60TFBGA
Manufacturer:
Alliance Memory
Datasheet:
AS4C8M16D1-5BIN Datasheet
History Price: $4.35000
In Stock: 29400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS4C8M16D1-5BIN vs AS4C8M32SA-7BCN
Part No
AS4C8M16D1-5BIN
AS4C8M32SA-7BCN
Category
Memory
Memory
Manufacturer
Alliance Memory
Alliance Memory
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM - DDR
SDRAM
Memory Size
128Mbit
256Mbit
Memory Organization
8M x 16
8M x 32
Memory Interface
Parallel
Parallel
Clock Frequency
200 MHz
143 MHz
Write Cycle Time - Word, Page
15ns
2ns
Access Time
700 ps
5.4 ns
Voltage - Supply
2.3V ~ 2.7V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
60-TFBGA
90-TFBGA
Supplier Device Package
60-TFBGA (8x13)
90-TFBGA (8x13)