AS4C8M16D1-5BIN
AS4C8M16D1-5BIN
Active
Description:  IC DRAM 128MBIT PAR 60TFBGA
Manufacturer:  Alliance Memory
History Price: $4.35000
In Stock: 29400
AS4C8M16D1-5BIN vs AS4C8M16S-6BINTR
Category
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Obsolete
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM - DDR
SDRAM
Memory Size
128Mbit
128Mbit
Memory Organization
8M x 16
8M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
200 MHz
166 MHz
Write Cycle Time - Word, Page
15ns
2ns
Access Time
700 ps
5 ns
Voltage - Supply
2.3V ~ 2.7V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
60-TFBGA
54-TFBGA
Supplier Device Package
60-TFBGA (8x13)
54-TFBGA (8x8)