AS4C16M32MS-6BINTR
AS4C16M32MS-6BINTR
Discontinued
Description:  IC DRAM 512MBIT PARALLEL 90FBGA
Manufacturer:  Alliance Memory
History Price: Discontinued at Digi-Key
In Stock: 9800
AS4C16M32MS-6BINTR vs AS4C8M16S-7BCN
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Discontinued
Obsolete
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM - Mobile SDRAM
SDRAM
Memory Size
512Mbit
128Mbit
Memory Organization
16M x 32
8M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
166 MHz
143 MHz
Write Cycle Time - Word, Page
15ns
2ns
Access Time
5.4 ns
5.4 ns
Voltage - Supply
1.7V ~ 1.95V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
90-VFBGA
54-TFBGA
Supplier Device Package
90-FBGA (8x13)
54-TFBGA (8x8)