Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Alliance Memory AS4C128M16D3-12BCN
AS4C128M16D3-12BCN
Discontinued
Memory
Description:
IC DRAM 2GBIT PARALLEL 96FBGA
Manufacturer:
Alliance Memory
Datasheet:
AS4C128M16D3-12BCN Datasheet
History Price: Discontinued at Digi-Key
In Stock: 2700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS4C128M16D3-12BCN vs AS4C8M32MD2A-25BPCN
Part No
AS4C128M16D3-12BCN
AS4C8M32MD2A-25BPCN
Category
Memory
Memory
Manufacturer
Alliance Memory
Alliance Memory
Series
-
-
Packaging
Tray
Tray
Status
Discontinued
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM - DDR3
SDRAM - Mobile LPDDR2
Memory Size
2Gbit
256Mbit
Memory Organization
128M x 16
8M x 32
Memory Interface
Parallel
Parallel
Clock Frequency
800 MHz
400 MHz
Write Cycle Time - Word, Page
15ns
15ns
Access Time
20 ns
18 ns
Voltage - Supply
1.425V ~ 1.575V
1.14V ~ 1.3V, 1.7V ~ 1.95V
Operating Temperature
0 ℃ ~ 95 ℃ (TC)
-25 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
96-TFBGA
168-VFBGA
Supplier Device Package
96-FBGA (9x13)
168-FBGA (12x12)