AS4C128M16D3-12BCN
AS4C128M16D3-12BCN
Discontinued
Description:  IC DRAM 2GBIT PARALLEL 96FBGA
Manufacturer:  Alliance Memory
History Price: Discontinued at Digi-Key
In Stock: 2700
AS4C128M16D3-12BCN vs AS4C8M16SA-6TAN
Category
Series
-
Automotive, AEC-Q100
Packaging
Tray
Tray
Status
Discontinued
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM - DDR3
SDRAM
Memory Size
2Gbit
128Mbit
Memory Organization
128M x 16
8M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
800 MHz
166 MHz
Write Cycle Time - Word, Page
15ns
12ns
Access Time
20 ns
5 ns
Voltage - Supply
1.425V ~ 1.575V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 95 ℃ (TC)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
96-TFBGA
54-TSOP (0.400", 10.16mm Width)
Supplier Device Package
96-FBGA (9x13)
54-TSOP II