AS4C128M16D2A-25BIN
AS4C128M16D2A-25BIN
Active
Description:  IC DRAM 2GBIT PARALLEL 84FBGA
Manufacturer:  Alliance Memory
History Price: $15.60000
In Stock: 28300
AS4C128M16D2A-25BIN vs AS4C8M32S-7BCN
Category
Series
-
-
Packaging
Tray
Tray
Status
Active
Discontinued
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM - DDR2
SDRAM
Memory Size
2Gbit
256Mbit
Memory Organization
128M x 16
8M x 32
Memory Interface
Parallel
Parallel
Clock Frequency
400 MHz
143 MHz
Write Cycle Time - Word, Page
15ns
2ns
Access Time
-
5.4 ns
Voltage - Supply
1.7V ~ 1.9V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 95 ℃ (TC)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
84-TFBGA
90-TFBGA
Supplier Device Package
84-FBGA (10.5x13.5)
90-TFBGA (8x13)