AS4C128M16D2A-25BCN
AS4C128M16D2A-25BCN
Active
Description:  IC DRAM 2GBIT PARALLEL 84FBGA
Manufacturer:  Alliance Memory
History Price: $12.52000
In Stock: 16100
AS4C128M16D2A-25BCN vs AS4C8M16S-6TAN
Category
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM - DDR2
SDRAM
Memory Size
2Gbit
128Mbit
Memory Organization
128M x 16
8M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
400 MHz
166 MHz
Write Cycle Time - Word, Page
15ns
2ns
Access Time
-
5 ns
Voltage - Supply
1.7V ~ 1.9V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
84-TFBGA
54-TSOP (0.400", 10.16mm Width)
Supplier Device Package
84-FBGA (10.5x13.5)
54-TSOP II