Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Alliance Memory AS4C128M16D2-25BCN
AS4C128M16D2-25BCN
Active
Memory
Description:
IC DRAM 2GBIT PARALLEL 84FBGA
Manufacturer:
Alliance Memory
Datasheet:
AS4C128M16D2-25BCN Datasheet
History Price: $14.69000
In Stock: 29500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS4C128M16D2-25BCN vs AS4C8M16S-6TIN
Part No
AS4C128M16D2-25BCN
AS4C8M16S-6TIN
Category
Memory
Memory
Manufacturer
Alliance Memory
Alliance Memory
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM - DDR2
SDRAM
Memory Size
2Gbit
128Mbit
Memory Organization
128M x 16
8M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
400 MHz
166 MHz
Write Cycle Time - Word, Page
15ns
2ns
Access Time
-
5 ns
Voltage - Supply
1.7V ~ 1.9V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
84-TFBGA
54-TSOP (0.400", 10.16mm Width)
Supplier Device Package
84-FBGA (10.5x13.5)
54-TSOP II