☰
AS431BKTR-E1
AS431BKTR-E1
Not For New Designs
Description:  IC VREF SHUNT ADJ 1% SOT23-5
Manufacturer:  Diodes Inc
History Price: $0.19158
In Stock: 14560
AS431BKTR-E1 vs AS431AZTR-E1
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Box (TB)
Status
Not For New Designs
Active
Reference Type
Shunt
Shunt
Output Type
Adjustable
Adjustable
Voltage - Output (Min/Fixed)
2.5V
2.5V
Voltage - Output (Max)
36 V
36 V
Current - Output
100 mA
100 mA
Tolerance
?%
?.5%
Temperature Coefficient
20ppm/ ℃ Typical
20ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
-
Current - Supply
-
-
Current - Cathode
1 mA
1 mA
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
SC-74A, SOT-753
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
SOT-23-5
TO-92