Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ams OSRAM AS3822E-ZQFT
AS3822E-ZQFT
Discontinued
PMIC - LED Drivers
Description:
AS3822E-ZQFT QFN32 LF T&RDP
Manufacturer:
ams OSRAM
Datasheet:
AS3822E-ZQFT Datasheet
History Price: Discontinued at Digi-Key
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS3822E-ZQFT vs AS3683
Part No
AS3822E-ZQFT
AS3683
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Discontinued
Obsolete
Type
-
DC DC Regulator
Topology
-
Switched Capacitor (Charge Pump)
Internal Switch(s)
-
Yes
Number of Outputs
-
6
Voltage - Supply (Min)
-
3V
Voltage - Supply (Max)
-
5.5V
Voltage - Output
-
5.3V
Current - Output / Channel
-
400mA (Flash)
Frequency
-
1MHz
Dimming
-
-
Applications
-
Backlight
Operating Temperature
-
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
24-VFQFN Exposed Pad
Supplier Device Package
-
24-QFN (4x4)